Switchcraft, Inc. Phone Plug; 3; Screw/Solder Lug; 0.25 in.; Brass; Nickel 482

Description
Phone plug
Description
Phone plug

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
Phone Plug; 3; Screw/Solder Lug; 0.25 in.; Brass; Nickel - 70214586 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Plug; 3; Screw/Solder Lug; 0.25 in.; Brass; Nickel
70214586
Phone Plug; 3; Screw/Solder Lug; 0.25 in.; Brass; Nickel 70214586
Screw⁄Solder Lug Termination, Nickel Plated Brass Body, 3-Conductor Little Plug® Phone Plugs Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm). Nickel plated, electro tinned brass terminals. Plastic-nylon molding plastic, Type 6, per MIL-M-20693, Type II. Shielded metal handle with red, black or nickel finish.

Screw⁄Solder Lug Termination, Nickel Plated Brass Body, 3-Conductor Little Plug® Phone Plugs
Fit standard 0.25" (6.35 mm) phone jacks. Solder terminal plugs have built-in cable clamp. Shielded Metal Handles. Nickel-Plated Brass or Durable Molded Plastic: 1.688" (42.88 mm) long × 0.5" (12.7 mm) dia. Max. Cable Diameter: 2.97" (7.54 mm).
Nickel plated, electro tinned brass terminals. Plastic-nylon molding plastic, Type 6, per MIL-M-20693, Type II. Shielded metal handle with red, black or nickel finish.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 482 70214586
Product Name Phone Plug; 3; Screw/Solder Lug; 0.25 in.; Brass; Nickel
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details