Switchcraft, Inc. Little Plug, M642/5-1 480

Description
Phone plug
Datasheet
Description
Phone plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
Fort Worth, TX, USA
Little Plug, M642/5-1
70214454
Little Plug, M642/5-1 70214454
Little Plug, M642/5-1

Little Plug, M642/5-1

Supplier's Site
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 39F791 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
39F791
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 39F791
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: No

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 480 70214454 39F791
Product Name Little Plug, M642/5-1 Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products