Switchcraft, Inc. Connector, Phone, Plug, 2 Way; No. Of Contacts Switchcraft/conxall 440

Description
Phone plug
Datasheet
Description
Phone plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone plug

Phone plug

Supplier's Site
Connector, Phone, Plug, 2 Way; No. Of Contacts Switchcraft/conxall - 39F792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone, Plug, 2 Way; No. Of Contacts Switchcraft/conxall
39F792
Connector, Phone, Plug, 2 Way; No. Of Contacts Switchcraft/conxall 39F792
CONNECTOR, PHONE, PLUG, 2 WAY; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: No

CONNECTOR, PHONE, PLUG, 2 WAY; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 440 39F792
Product Name Connector, Phone, Plug, 2 Way; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers