Conxall Corporation Circular Connector Assemblies 4280-8PG-300

Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 4280-8PG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4280-8PG-300-ND
Circular Connector Assemblies 4280-8PG-300-ND
8 Position Circular Connector Receptacle, Male Pins Crimp

8 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - 4280-8PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#20 CRIMP

PANEL PLUG/#20 CRIMP

Buy Now
Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall - 89F4182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall
89F4182
Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall 89F4182
CIRCULAR CONNECTOR PLUG, SIZE 20, 5POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplast ic; Connector Shell Size:20 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 5POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplastic; Connector Shell Size:20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4280-8PG-300-ND 4280-8PG-300 89F4182
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details