Conxall Corporation Circular Connector Assemblies 4280-6PG-300

Description
PANEL PLUG/#20 CRIMP
Request a Quote Datasheet
Description
PANEL PLUG/#20 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4280-6PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#20 CRIMP

PANEL PLUG/#20 CRIMP

Buy Now
Circular Connector Assemblies - SC3220-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3220-ND
Circular Connector Assemblies SC3220-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 20, 6Pos, Panel; Product Range Switchcraft/conxall - 20C8839 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6Pos, Panel; Product Range Switchcraft/conxall
20C8839
Circular Connector Plug, Size 20, 6Pos, Panel; Product Range Switchcraft/conxall 20C8839
CIRCULAR CONNECTOR PLUG, SIZE 20, 6POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:6Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplast ic; Connector Shell Size:20 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 6POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:6Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplastic; Connector Shell Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4280-6PG-300 SC3220-ND 20C8839
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 6Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details