Conxall Corporation Circular Connector Assemblies 4280-5SG-300

Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 4280-5SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4280-5SG-300-ND
Circular Connector Assemblies 4280-5SG-300-ND
5 Position Circular Connector Receptacle, Female Sockets Crimp

5 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 20, 3Pos Panel; Product Range Switchcraft/conxall - 89F4175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 3Pos Panel; Product Range Switchcraft/conxall
89F4175
Circular Connector Receptacle Size 20, 3Pos Panel; Product Range Switchcraft/conxall 89F4175
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 3POS PANEL; Product Range:Multi-Con-X Series; No. of Contacts:3Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplast ic; Gender:Receptacle RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 3POS PANEL; Product Range:Multi-Con-X Series; No. of Contacts:3Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplastic; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4280-5SG-300-ND 89F4175
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 3Pos Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers