Conxall Corporation Circular Connector Assemblies 4280-5PG-300

Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2192-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2192-ND
Circular Connector Assemblies SC2192-ND
5 Position Circular Connector Receptacle, Male Pins Crimp

5 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall - 92B1473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall
92B1473
Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall 92B1473
CIRCULAR CONNECTOR PLUG, SIZE 20, 5POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplast ic; Connector Shell Size:20 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 5POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:5Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplastic; Connector Shell Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC2192-ND 92B1473
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 5Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data