Conxall Corporation Circular Connector Assemblies 4180-2SG-300

Description
2 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 4180-2SG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4180-2SG-300-ND
Circular Connector Assemblies 4180-2SG-300-ND
2 Position Circular Connector Receptacle, Female Sockets Crimp

2 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Receptacle Size 12, 2Pos Panel; Product Range Switchcraft/conxall - 89F4169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 2Pos Panel; Product Range Switchcraft/conxall
89F4169
Circular Connector Receptacle Size 12, 2Pos Panel; Product Range Switchcraft/conxall 89F4169
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 2POS PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 2POS PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4180-2SG-300-ND 89F4169
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 12, 2Pos Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details