Conxall Corporation Circular Connector Assemblies 4180-2PG-300

Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 4180-2PG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4180-2PG-300-ND
Circular Connector Assemblies 4180-2PG-300-ND
2 Position Circular Connector Receptacle, Male Pins Crimp

2 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 12, 9Pos, Panel; Product Range Switchcraft/conxall - 89F4170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 9Pos, Panel; Product Range Switchcraft/conxall
89F4170
Circular Connector Plug, Size 12, 9Pos, Panel; Product Range Switchcraft/conxall 89F4170
CIRCULAR CONNECTOR PLUG, SIZE 12, 9POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:9Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplast ic; Connector Shell Size:12 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 12, 9POS, PANEL; Product Range:Multi-Con-X Series; No. of Contacts:9Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Body Material:Thermoplastic; Connector Shell Size:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4180-2PG-300-ND 89F4170
Product Name Circular Connector Assemblies Circular Connector Plug, Size 12, 9Pos, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details