Switchcraft, Inc. Aux Cables 36HR14436X

Description
3.5mm Stereo Right Angle - R/A lead 3.1m
Request a Quote Datasheet
Description
3.5mm Stereo Right Angle - R/A lead 3.1m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 7249057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
7249057
Aux Cables 7249057
3.5mm Stereo Right Angle - R/A lead 3.1m

3.5mm Stereo Right Angle - R/A lead 3.1m

Supplier's Site
Laguna Hills, CA, United States
Barrel - Audio Cables - 36HR14436X
1027010-36HR14436X
Barrel - Audio Cables - 36HR14436X 1027010-36HR14436X
Manufacturer: Switchcraft Inc. Win Source Part Number: 1027010-36HR14436X Color: Black Length: 12.0' (3.66m) Usage: Headphones, Patch Cable 1st Connector: Phone Plug, 3.5mm (1/8"), Right Angle 2nd Connector: Phone Plug, 3.5mm (1/8"), Right Angle Categories: Cable Assemblies Status: Active Channels: Stereo Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1027010-36HR14436X
Color: Black
Length: 12.0' (3.66m)
Usage: Headphones, Patch Cable
1st Connector: Phone Plug, 3.5mm (1/8"), Right Angle
2nd Connector: Phone Plug, 3.5mm (1/8"), Right Angle
Categories: Cable Assemblies
Status: Active
Channels: Stereo
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Barrel Audio Cables - SC1815-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
SC1815-ND
Barrel Audio Cables SC1815-ND
"Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 12.0' (3.66m)"

"Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8""), Right Angle To Phone Plug, 3.5mm (1/8""), Right Angle 12.0' (3.66m)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7249057 1027010-36HR14436X SC1815-ND
Product Name Aux Cables Barrel - Audio Cables - 36HR14436X Barrel Audio Cables
Cable Length 10.17 ft (31 dm) 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers