Conxall Corporation Audio & Video Adapters 362A

Description
1/4" Stereo Female To 1/4" Mono Female Jack An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.
Request a Quote
Description
1/4" Stereo Female To 1/4" Mono Female Jack An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Adapters - 362A - Conxall Corporation
Villa Park, IL, USA
Audio & Video Adapters
362A
Audio & Video Adapters 362A
1/4" Stereo Female To 1/4" Mono Female Jack An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.

1/4" Stereo Female To 1/4" Mono Female Jack
An extensive range of premium quality, problem solving adapters including 1/4", XLR, RCA, DMX, BNC, 75/110 Ohm, impedance matching transformers, and much more.

Supplier's Site
Audio & Video Connectors - 362A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
362A
Audio & Video Connectors 362A
3 CONDUCTOR COUPLER, RoHS

3 CONDUCTOR COUPLER, RoHS

Buy Now

Technical Specifications

  Conxall Corporation Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 362A 362A
Product Name Audio & Video Adapters Audio & Video Connectors
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Line Socket, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.3200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers