Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094703-35HR30035X
Color: Black
Length: 25.0' (7.62m)
Usage: Headphones
1st Connector: Phone Plug, 3.5mm (1/8")
2nd Connector: Phone Plug, 3.5mm (1/8")
Categories: Cable Assemblies
Status: Active
Channels: Stereo
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
"Cable Stereo (3 Conductor, TRS) Phone Plug, 3.5mm (1/8"") To Phone Plug, 3.5mm (1/8"") 25.0' (7.62m)"
CABLE STEREO PLUG-PLUG 12FT Product overview: 35HR30035X from Switchcraft is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Video Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 462-35HR30035X can be used for catalog matching and distributor lookup.
AUDIO CABLE, 3.5MM PHONE PLUG-PLUG, 25FT; Connector Type A:3.5mm Stereo Plug; Connector Type B:3.5mm Stereo Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1094703-35HR30035X | SC1565-ND | 462-35HR30035X | 84M8757 |
| Product Name | Barrel - Audio Cables - 35HR30035X | Barrel Audio Cables | Cable Assembly | Audio Cable, 3.5Mm Phone Plug-Plug, 25Ft; Connector Type A Switchcraft/conxall |
| Application | Audio | Audio | ||
| Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) | ||
| Cable Shielding | Shielded |