Switchcraft, Inc. RCA Straight Plugs 3502AAU

Description
Phone plug
Request a Quote Datasheet
Description
Phone plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone plug

Phone plug

Supplier's Site
RCA Straight Plugs - 3502AAU - Conxall Corporation
Villa Park, IL, USA
RCA Straight Plugs
3502AAU
RCA Straight Plugs 3502AAU
2 conductor shielded RCA straight plug, solid pin, cable up to 0.203" (5.16mm) diameter, solder cup on center. Long handle & cable clamp, Nickel Handle, Gold Plug (pictured) Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

2 conductor shielded RCA straight plug, solid pin, cable up to 0.203" (5.16mm) diameter, solder cup on center. Long handle & cable clamp, Nickel Handle, Gold Plug (pictured)
Variety of straight RCA plugs for home and professional audio as well as insturmentation and test equipment

Supplier's Site
RCA Connectors - 3621004 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
3621004
RCA Connectors 3621004
Switchcraft 3502AAU RCA Plug

Switchcraft 3502AAU RCA Plug

Supplier's Site
Audio Connectors - 3502AAU-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
3502AAU-ND
Audio Connectors 3502AAU-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Plug Mono Connector Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
3502AAU
Audio & Video Connectors 3502AAU
PHONO PLUG, RoHS

PHONO PLUG, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 3502AAU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
3502AAU
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 3502AAU
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall - 83F9080 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
83F9080
Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall 83F9080
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation RS Components, Ltd. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3502AAU 3502AAU 3621004 3502AAU-ND 3502AAU 3502AAU 83F9080
Product Name RCA Straight Plugs RCA Connectors Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Connector, Rca/phono, Plug; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details