Switchcraft, Inc. Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 290FL

Description
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0281 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0281
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0281
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC0281
Product Name Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details