Switchcraft, Inc. Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 290F

Description
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall - 33AC0280 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
33AC0280
Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall 33AC0280
CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 6.35MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:280F SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC0280
Product Name Connector, Stereo Plug, 6.35Mm, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Audio Socket 2.5Mm 2P Pcb Schurter - 50H2474 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details