Switchcraft, Inc. Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall 15GM8M

Description
DIN Connector
Datasheet
Description
DIN Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connector

DIN Connector

Supplier's Site
Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall - 94F2924 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall
94F2924
Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall 94F2924
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: No

CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Gray; Connector Colour:Grey RoHS Compliant: No

Supplier's Site Datasheet
DIN Plug; Straight Cord Plug; 100 Megohms (Min.) @ 77 degF; 5 Milliohms (Max.) - 70214202 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Straight Cord Plug; 100 Megohms (Min.) @ 77 degF; 5 Milliohms (Max.)
70214202
DIN Plug; Straight Cord Plug; 100 Megohms (Min.) @ 77 degF; 5 Milliohms (Max.) 70214202
Shell Die-cast zinc alloy, Nickel-Plated, Tin Plated Socket Contact, DIN Connectors DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown. Switchcraft expands the EN3™ Series up to 18 pins. The EN3™ Series is a popular plastic connector series that meets a number of harsh weather environmental ratings. It’s now available from 2 through 18 pins. The 9-18 pin versions are only available with s

Shell Die-cast zinc alloy, Nickel-Plated, Tin Plated Socket Contact, DIN Connectors
DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown.
Switchcraft expands the EN3™ Series up to 18 pins. The EN3™ Series is a popular plastic connector series that meets a number of harsh weather environmental ratings. It’s now available from 2 through 18 pins. The 9-18 pin versions are only available with s

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15GM8M 94F2924 70214202
Product Name Connector, Din, Plug, 8 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Straight Cord Plug; 100 Megohms (Min.) @ 77 degF; 5 Milliohms (Max.)
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers