Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 12BW11

Description
1/4 JACK,FOR .090-.125 PNL, STEREO,OPN CIRCT,SEALED
Request a Quote Datasheet
Description
1/4 JACK,FOR .090-.125 PNL, STEREO,OPN CIRCT,SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 12BW11 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
12BW11
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 12BW11
1/4 JACK,FOR .090-.125 PNL, STEREO,OPN CIRCT,SEALED

1/4 JACK,FOR .090-.125 PNL, STEREO,OPN CIRCT,SEALED

Buy Now
Audio Connectors - 137-12BW11-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
137-12BW11-ND
Audio Connectors 137-12BW11-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Phono Audio Connector, Jack, 1/4
Chicago, IL, United States
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
64AH1888
Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall 64AH1888
PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PHONO AUDIO CONNECTOR, JACK, 1/4", PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12BW11 137-12BW11-ND 64AH1888
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Phono Audio Connector, Jack, 1/4", Panel; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Audio Connectors - 486-4369-ND - DigiKey
Specs
Connector Type Audio / Video; Phone Jack / Plug
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers