Round Momentary Pushbutton Switch, Red
Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended for low power switching. Red and black pushbuttons, solder lug terminals and choice of 1-A, 1-B or 1-C switching are standard.
Pushbutton Switch SPDT Standard Panel Mount, Rear
Manufacturer: Switchcraft Inc.
Win Source Part Number: 1323811-103
Category: Switches>Pushbutton Switches
Packaging: Bulk
Type: Standard
Termination Style: Solder Lug
Voltage Rating - DC: 28 V
Standard Package: 50
Mounting: Panel Mount, Rear
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button
Color - Actuator/Cap: Red
Actuator Marking: No Marking
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
Current Rating (Amps): 250mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
RoHS Status: ROHS3 Compliant
Pushbutton Switches LITTEL SWITCH
SWITCH PUSH SPDT 0.25A 28V
| Conxall Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 103 | 103-ND | 1323811-103 | 103 | 103 |
| Product Name | Open Frame Rear Mount Switch | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |