Swissbit AG Memory Card, Microsd, Uhs-1, Slc, 1Gb; Blank Media Flash Memory Type Swissbit SFSD1024N1BM1TOIDF221STD

Description
MEMORY CARD, MICROSD, UHS-1, SLC, 1GB; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:1GB; Product Range:S-450U Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, MICROSD, UHS-1, SLC, 1GB; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:1GB; Product Range:S-450U Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Microsd, Uhs-1, Slc, 1Gb; Blank Media Flash Memory Type Swissbit - 25AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Microsd, Uhs-1, Slc, 1Gb; Blank Media Flash Memory Type Swissbit
25AC2868
Memory Card, Microsd, Uhs-1, Slc, 1Gb; Blank Media Flash Memory Type Swissbit 25AC2868
MEMORY CARD, MICROSD, UHS-1, SLC, 1GB; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:1GB; Product Range:S-450U Series RoHS Compliant: Yes

MEMORY CARD, MICROSD, UHS-1, SLC, 1GB; Blank Media Flash Memory Type:MicroSD Card, UHS-1, Class 10; Memory Capacity:1GB; Product Range:S-450U Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AC2868
Product Name Memory Card, Microsd, Uhs-1, Slc, 1Gb; Blank Media Flash Memory Type Swissbit
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 589994-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details