Swissbit AG Microsdhc/sdxc Card/uhs-1/class 10, 32Gb; Blank Media Flash Memory Type Swissbit SFSD032GN1AM1MT-I-6F-21P-STD

Description
MICROSDHC/SDXC CARD/UHS-1/CLASS 10, 32GB; Blank Media Flash Memory Type:MicroSDHC / SDXC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:S-58u Series
Datasheet
Description
MICROSDHC/SDXC CARD/UHS-1/CLASS 10, 32GB; Blank Media Flash Memory Type:MicroSDHC / SDXC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:S-58u Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microsdhc/sdxc Card/uhs-1/class 10, 32Gb; Blank Media Flash Memory Type Swissbit - 32AK1308 - Newark, An Avnet Company
Chicago, IL, United States
Microsdhc/sdxc Card/uhs-1/class 10, 32Gb; Blank Media Flash Memory Type Swissbit
32AK1308
Microsdhc/sdxc Card/uhs-1/class 10, 32Gb; Blank Media Flash Memory Type Swissbit 32AK1308
MICROSDHC/SDXC CARD/UHS-1/CLASS 10, 32GB; Blank Media Flash Memory Type:MicroSDHC / SDXC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:S-58u Series

MICROSDHC/SDXC CARD/UHS-1/CLASS 10, 32GB; Blank Media Flash Memory Type:MicroSDHC / SDXC Card, UHS-1, Class 10; Memory Capacity:32GB; Product Range:S-58u Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 32AK1308
Product Name Microsdhc/sdxc Card/uhs-1/class 10, 32Gb; Blank Media Flash Memory Type Swissbit
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F010-20/B - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; PDIP32
View Details
6 suppliers
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - S25FL032P0XNFI001M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details