Swissbit AG Industrial SD Card, S-600, 8 GB, SLC Flash, -25°C to +85°C SFSD008GL1AS1TO-E-DF-221-STD

Description
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-600 series is an industrial-grade SD card with SLC flash and UHS-I interface, designed for demanding applications such as data logging and medical systems. It has a standard SD form factor of 32.0mm x 24.0mm x 2.1mm, operates from 2.7 to 3.6V, and supports extended temperature range -25°C to 85°C. Sequential read performance reaches up to 95 MBytes/s and write up to 55 MBytes/s. It complies with SD specification 5.0 and 3.0, includes wear leveling, read disturb management, and data care management. The card meets RoHS and REACH compliance, offers 10-year data retention at life begin, and is rated for 20,000 insertions and shock levels of 1,500 g. Manufactured in a TS 16949 certified facility, it supports SD SPI mode and is optimized for high endurance and reliability under extreme conditions.

Datasheet Summary
Powered by GS/AI

The S-600 series is an industrial-grade SD card with SLC flash and UHS-I interface, designed for demanding applications such as data logging and medical systems. It has a standard SD form factor of 32.0mm x 24.0mm x 2.1mm, operates from 2.7 to 3.6V, and supports extended temperature range -25°C to 85°C. Sequential read performance reaches up to 95 MBytes/s and write up to 55 MBytes/s. It complies with SD specification 5.0 and 3.0, includes wear leveling, read disturb management, and data care management. The card meets RoHS and REACH compliance, offers 10-year data retention at life begin, and is rated for 20,000 insertions and shock levels of 1,500 g. Manufactured in a TS 16949 certified facility, it supports SD SPI mode and is optimized for high endurance and reliability under extreme conditions.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-600, 8 GB, SLC Flash, -25°C to +85°C - SFSD008GL1AS1TO-E-DF-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-600, 8 GB, SLC Flash, -25°C to +85°C
SFSD008GL1AS1TO-E-DF-221-STD
Industrial SD Card, S-600, 8 GB, SLC Flash, -25°C to +85°C SFSD008GL1AS1TO-E-DF-221-STD
True industrial SLC Highest sequential performance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Chip On Board design for highest robustness Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • True industrial SLC
  • Highest sequential performance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management
  • Chip On Board design for highest robustness

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD008GL1AS1TO-E-DF-221-STD-ND - DigiKey
Thief River Falls, MN, United States
MEM CARD SD SDHC 8GB 10UHS 1 SLC

MEM CARD SD SDHC 8GB 10UHS 1 SLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD008GL1AS1TO-E-DF-221-STD 1052-SFSD008GL1AS1TO-E-DF-221-STD-ND
Product Name Industrial SD Card, S-600, 8 GB, SLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; SLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-800, 8 GB, SLC Flash, -40°C to +85°C - SFCA008GH1AO1TO-I-DB-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 8 GB
Transfer Speed 268 MB/sec
View Details
2 suppliers
Memory Cards - SFCA032GH1AA2TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Industrial BGA PCIe SSD, EN-20, 120 GB, 3D TLC Flash, -40°C to +85°C - SFEN120GB2EC4TO-I-5E-221-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 120 GB
Transfer Speed 1180 MB/sec
View Details