Swissbit AG Industrial SD Card, S-56, 4 GB, 3D PSLC Flash, -25°C to +85°C SFSD004GL2AM1TO-E-5E-22P-STD

Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Description
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSD004GL2AM1TO-E-5E-22P-STD is a 4 GByte industrial-grade SDHC memory card from the S-56 High Reliability series, designed for demanding applications requiring high endurance and data retention. It conforms to the standard SD form factor of 32.0mm x 24.0mm x 2.1mm and supports UHS-I interface with SDR104 and DDR50 modes, achieving sequential read speeds up to 95 MBytes/s and write speeds up to 90 MBytes/s. The card operates over an extended temperature range of -25°C to 85°C and storage temperatures from -25°C to 100°C, with an industrial variant available for -40°C to 85°C operation. It is preformatted with exFAT, complies with SD specification 6.10, and incorporates advanced error correction, wear leveling, read disturb management, and data care technologies. The card is rated for up to 20,000 insertions, operates at 2.7V to 3.6V, and is manufactured in a TS 16949 certified facility. It is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SFSD004GL2AM1TO-E-5E-22P-STD is a 4 GByte industrial-grade SDHC memory card from the S-56 High Reliability series, designed for demanding applications requiring high endurance and data retention. It conforms to the standard SD form factor of 32.0mm x 24.0mm x 2.1mm and supports UHS-I interface with SDR104 and DDR50 modes, achieving sequential read speeds up to 95 MBytes/s and write speeds up to 90 MBytes/s. The card operates over an extended temperature range of -25°C to 85°C and storage temperatures from -25°C to 100°C, with an industrial variant available for -40°C to 85°C operation. It is preformatted with exFAT, complies with SD specification 6.10, and incorporates advanced error correction, wear leveling, read disturb management, and data care technologies. The card is rated for up to 20,000 insertions, operates at 2.7V to 3.6V, and is manufactured in a TS 16949 certified facility. It is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial SD Card, S-56, 4 GB, 3D PSLC Flash, -25°C to +85°C - SFSD004GL2AM1TO-E-5E-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SD Card, S-56, 4 GB, 3D PSLC Flash, -25°C to +85°C
SFSD004GL2AM1TO-E-5E-22P-STD
Industrial SD Card, S-56, 4 GB, 3D PSLC Flash, -25°C to +85°C SFSD004GL2AM1TO-E-5E-22P-STD
Industrial 3D NAND S-56 / S-58: pSLC, S-50 / S-55: TLC High IOPS rate and endurance Autonomous Data Care Management Industrial grade SD Card Power Fail protection & Read Disturb Management Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions. The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.
  • Industrial 3D NAND
  • S-56 / S-58: pSLC, S-50 / S-55: TLC
  • High IOPS rate and endurance
  • Autonomous Data Care Management
  • Industrial grade SD Card
  • Power Fail protection & Read Disturb Management

Secure Digital (SD) memory cards have a widespread use in industrial and automotive applications, ranging from read only applications as in navigation systems to utilization as boot media, for video recording or data logging. Swissbit’s Industrial Secure Digital (SD) card series are designed for high sustained performance and endurance and are manufactured and tested in Swissbit‘s own fab to withstand extreme environmental conditions.

The SLC based S-600 / S-250 offers highest endurance and were recently introduced to offer increased longevity. The new S-52 targets automotive and video recording applications while S-50 /S-55 targets typical high reliability use cases as seen in industrial environments. The 3D pSLC versions S-56 and especially the high endurance S-58 cards offer best cost/endurance ratio.

Supplier's Site Datasheet
Memory Cards - 1052-SFSD004GL2AM1TO-E-5E-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card SDHC™, SDXC™ 4GB Class 10, UHS Class 1 pSLC

Memory Card SDHC™, SDXC™ 4GB Class 10, UHS Class 1 pSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFSD004GL2AM1TO-E-5E-22P-STD 1052-SFSD004GL2AM1TO-E-5E-22P-STD-ND
Product Name Industrial SD Card, S-56, 4 GB, 3D PSLC Flash, -25°C to +85°C Memory Cards
Memory Type SD™; 3D PSLC SD™
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1379-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Memory Cards - 1052-SFCA128GH1AK2TB-I-VC-21K-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
Industrial BGA PCIe SSD, EN-26, 20 GB, 3D PSLC Flash, -40°C to +85°C - SFEN020GB2EC2TO-I-5E-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details
Memory Cards - 1052-SFCF0512H1AF1TO-C-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details