SSD 960GB M.2 TLC SATA III 3.3V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 1052-SFSA960GM2AK2TB-I-XC-51E-STD-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | M.2 Module |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Capacity | 960 GB |