Swissbit AG Industrial M.2 SATA SSD, X-75m2 (2280) P, 960 GB, 3D TLC Flash, -40°C to +85°C SFSA960GM2AK2TA-I-8C-51B-STD

Description
M.2 form factor 2280 powersafe™ HW and FW power loss protection Industrial 3D TLC NAND up to 1920 GB density Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support For maximum protection, especially in mission-critical applications, Swissbit has now introduced "powersafe", an additional PLP level that also secures data as it transfers from host to controller (Dynamic Data) or from DRAM to NAND (Cached Data). The new feature provides industry leading PLP protection for SSDs that are designed for highest reliability and long product lifecycles. For selected SSD series, Swissbit offers "powersafe" as an optional feature, identified by the suffix (P) within the product name. The first in line is the X-75 product series, which is available immediately with the extended PLP protection option both for the 2.5″ variant and the M.2 form factor. The 3D NAND (TLC) based SSDs with SATA III interface offer the highest endurance and reliability across the full industrial temperature range with capacities from 240 to 1,920 GB.
Request a Quote
Description
M.2 form factor 2280 powersafe™ HW and FW power loss protection Industrial 3D TLC NAND up to 1920 GB density Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support For maximum protection, especially in mission-critical applications, Swissbit has now introduced "powersafe", an additional PLP level that also secures data as it transfers from host to controller (Dynamic Data) or from DRAM to NAND (Cached Data). The new feature provides industry leading PLP protection for SSDs that are designed for highest reliability and long product lifecycles. For selected SSD series, Swissbit offers "powersafe" as an optional feature, identified by the suffix (P) within the product name. The first in line is the X-75 product series, which is available immediately with the extended PLP protection option both for the 2.5″ variant and the M.2 form factor. The 3D NAND (TLC) based SSDs with SATA III interface offer the highest endurance and reliability across the full industrial temperature range with capacities from 240 to 1,920 GB.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-75m2 2280 P Series is an industrial M.2 SATA SSD with a 2280 form factor (80 mm x 22 mm x 3.58 mm), using 3D TLC NAND flash and supporting SATA Gen3 at 6.0 Gbit/s. It operates over an industrial temperature range of -40 °C to 85 °C and provides sequential read performance up to 560 MBytes/s and sequential write performance up to 500 MBytes/s. The drive supports end-to-end data protection, powersafe functionality, AES256 encryption (on request), TCG OPAL 2.0 (on request), and S.M.A.R.T. monitoring. It offers 960 GBytes capacity with endurance up to 730 TBW for client workloads, a mean time between failures exceeding 2,000,000 hours, and data retention of 10 years at life begin. Power consumption reaches 2.3 W during write operations and 365 mW at idle. The connector is 30 µinch gold-plated and compliant with IPC-6012B Class 2.

Datasheet Summary
Powered by GS/AI

The X-75m2 2280 P Series is an industrial M.2 SATA SSD with a 2280 form factor (80 mm x 22 mm x 3.58 mm), using 3D TLC NAND flash and supporting SATA Gen3 at 6.0 Gbit/s. It operates over an industrial temperature range of -40 °C to 85 °C and provides sequential read performance up to 560 MBytes/s and sequential write performance up to 500 MBytes/s. The drive supports end-to-end data protection, powersafe functionality, AES256 encryption (on request), TCG OPAL 2.0 (on request), and S.M.A.R.T. monitoring. It offers 960 GBytes capacity with endurance up to 730 TBW for client workloads, a mean time between failures exceeding 2,000,000 hours, and data retention of 10 years at life begin. Power consumption reaches 2.3 W during write operations and 365 mW at idle. The connector is 30 µinch gold-plated and compliant with IPC-6012B Class 2.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-75m2 (2280) P, 960 GB, 3D TLC Flash, -40°C to +85°C - SFSA960GM2AK2TA-I-8C-51B-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-75m2 (2280) P, 960 GB, 3D TLC Flash, -40°C to +85°C
SFSA960GM2AK2TA-I-8C-51B-STD
Industrial M.2 SATA SSD, X-75m2 (2280) P, 960 GB, 3D TLC Flash, -40°C to +85°C SFSA960GM2AK2TA-I-8C-51B-STD
M.2 form factor 2280 powersafe™ HW and FW power loss protection Industrial 3D TLC NAND up to 1920 GB density Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support For maximum protection, especially in mission-critical applications, Swissbit has now introduced "powersafe", an additional PLP level that also secures data as it transfers from host to controller (Dynamic Data) or from DRAM to NAND (Cached Data). The new feature provides industry leading PLP protection for SSDs that are designed for highest reliability and long product lifecycles. For selected SSD series, Swissbit offers "powersafe" as an optional feature, identified by the suffix (P) within the product name. The first in line is the X-75 product series, which is available immediately with the extended PLP protection option both for the 2.5″ variant and the M.2 form factor. The 3D NAND (TLC) based SSDs with SATA III interface offer the highest endurance and reliability across the full industrial temperature range with capacities from 240 to 1,920 GB.
  • M.2 form factor 2280
  • powersafe™ HW and FW power loss protection
  • Industrial 3D TLC NAND up to 1920 GB density
  • Superb endurance
  • Data Care Management
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

For maximum protection, especially in mission-critical applications, Swissbit has now introduced "powersafe", an additional PLP level that also secures data as it transfers from host to controller (Dynamic Data) or from DRAM to NAND (Cached Data). The new feature provides industry leading PLP protection for SSDs that are designed for highest reliability and long product lifecycles.

For selected SSD series, Swissbit offers "powersafe" as an optional feature, identified by the suffix (P) within the product name. The first in line is the X-75 product series, which is available immediately with the extended PLP protection option both for the 2.5″ variant and the M.2 form factor. The 3D NAND (TLC) based SSDs with SATA III interface offer the highest endurance and reliability across the full industrial temperature range with capacities from 240 to 1,920 GB.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA960GM2AK2TA-I-8C-51B-STD
Product Name Industrial M.2 SATA SSD, X-75m2 (2280) P, 960 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-56, 64 GB, PSLC Flash, 0°C to +70°C - SFCF064GH1AF4TO-C-LT-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 64 GB
Transfer Speed 115 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCF064GH1AF4TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Industrial BGA PCIe SSD, EN-20, 120 GB, 3D TLC Flash, -40°C to +85°C - SFEN120GB2EC4TO-I-5E-221-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 120 GB
Transfer Speed 1180 MB/sec
View Details