Swissbit AG Industrial mSATA SSD, X-60m, 480 GB, MLC Flash, 0°C to +70°C SFSA480GU4AA4TO-C-OC-226-STD

Description
JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote Datasheet
Description
JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial mSATA SSD, X-60m, 480 GB, MLC Flash, 0°C to +70°C - SFSA480GU4AA4TO-C-OC-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial mSATA SSD, X-60m, 480 GB, MLC Flash, 0°C to +70°C
SFSA480GU4AA4TO-C-OC-226-STD
Industrial mSATA SSD, X-60m, 480 GB, MLC Flash, 0°C to +70°C SFSA480GU4AA4TO-C-OC-226-STD
JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
  • JEDEC MO-300 full size Solid State Drive
  • X-600m: SLC, X-66m: pSLC, X-60m:MLC
  • Up to 75,000 IOPS
  • Data Care Management
  • X-60m durabit™, X-66m everbit™
  • NCQ and TRIM support
  • extended S.M.A.R.T. support

Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment.
The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access.

The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection.
For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA480GU4AA4TO-C-OC-226-STD
Product Name Industrial mSATA SSD, X-60m, 480 GB, MLC Flash, 0°C to +70°C
Memory Type MLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-26, 32 GB, PSLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-HG-12P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 32 GB
Transfer Speed 235 MB/sec
View Details
Memory Cards - SFCF16GBH2BU4TO-C-QT-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Memory Cards - SFCF0128H1BK1TO-C-MS-553-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.1280 GB
View Details
2 suppliers