Swissbit AG Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA480GU1AK2TO-C-8C-216-STD

Description
Win Source Part Number: 1242924-SFSA480GU1AK 2TO-C-8C-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-75M Type: SATA III Package: Bulk Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 480GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Speed - Read: 520MB/s Speed - Write: 400MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 606874 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242924-SFSA480GU1AK 2TO-C-8C-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-75M Type: SATA III Package: Bulk Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 480GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Speed - Read: 520MB/s Speed - Write: 400MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 606874 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA480GU1AK2TO-C-8C-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA480GU1AK2TO-C-8C-216-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA480GU1AK2TO-C-8C-216-STD
Win Source Part Number: 1242924-SFSA480GU1AK 2TO-C-8C-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-75M Type: SATA III Package: Bulk Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC) Memory Size: 480GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Speed - Read: 520MB/s Speed - Write: 400MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 606874 Product Status: Obsolete

Win Source Part Number: 1242924-SFSA480GU1AK2TO-C-8C-216-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-75M
Type: SATA III
Package: Bulk
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (TLC)
Memory Size: 480GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm x 3.50mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Speed - Read: 520MB/s
Speed - Write: 400MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 606874
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SFSA480GU1AK2TO-C-8C-216-STD
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-1TDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
SD Cards - 2069278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Format Microsdhc
View Details
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
1.8`` SATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface SATA 3
Mounting Options Integrally Mounted
View Details