Swissbit AG Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA4096Q2BR4TO-I-MS-236-STD

Description
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II 2.5"" 5V"
Request a Quote Datasheet
Description
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II 2.5"" 5V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA4096Q2BR4TO-I-MS-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA4096Q2BR4TO-I-MS-236-STD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA4096Q2BR4TO-I-MS-236-STD-ND
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB SATA II 2.5"" 5V"

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA4096Q2BR4TO-I-MS-236-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA4096Q2BR4TO-I-MS-236-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA4096Q2BR4TO-I-MS-236-STD
Win Source Part Number: 1243063-SFSA4096Q2BR 4TO-I-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200 Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Weight: 3.17 oz (90 g) Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.10mm x 69.85mm x 9.20mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Speed - Read: 120MB/s Speed - Write: 95MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604965 Product Status: Obsolete

Win Source Part Number: 1243063-SFSA4096Q2BR4TO-I-MS-236-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-200
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Weight: 3.17 oz (90 g)
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 100.10mm x 69.85mm x 9.20mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 120MB/s
Speed - Write: 95MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 604965
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SFSA4096Q2BR4TO-I-MS-236-STD-ND SFSA4096Q2BR4TO-I-MS-236-STD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA II
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 4 GB
Transfer Rate 0.1200 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C4MV4-1TDEDM-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hard Drives - 2677872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6176 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
Slim SATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 22pin SATA (Mo-297)
Mounting Options Integrally Mounted
View Details