Swissbit AG Industrial SLIM SATA SSD, X-75s, 240 GB, 3D TLC Flash, -40°C to +85°C SFSA240GV2AK2TB-I-EB-21E-STD

Description
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Description
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-75s Series is an industrial-grade Slim SATA SSD for embedded applications, featuring a JEDEC MO-297 form factor measuring 54 mm x 39 mm x 4 mm and supporting SATA Gen3 up to 6.0 Gbit/s with backward compatibility. It is available in capacities including 240 GBytes, operates over an industrial temperature range of -40 °C to 85 °C, and uses 3D TLC NAND flash with end-to-end data protection and AES256 encryption available upon request. Performance includes sequential read up to 565 MBytes/s, sequential write up to 495 MBytes/s, and random 4K IOPS up to 79,400. The drive supports TRIM, NCQ, S.M.A.R.T., and on-board power fail protection, with an endurance of up to 3,240 TBW at maximum capacity and a mean time between failures exceeding 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The X-75s Series is an industrial-grade Slim SATA SSD for embedded applications, featuring a JEDEC MO-297 form factor measuring 54 mm x 39 mm x 4 mm and supporting SATA Gen3 up to 6.0 Gbit/s with backward compatibility. It is available in capacities including 240 GBytes, operates over an industrial temperature range of -40 °C to 85 °C, and uses 3D TLC NAND flash with end-to-end data protection and AES256 encryption available upon request. Performance includes sequential read up to 565 MBytes/s, sequential write up to 495 MBytes/s, and random 4K IOPS up to 79,400. The drive supports TRIM, NCQ, S.M.A.R.T., and on-board power fail protection, with an endurance of up to 3,240 TBW at maximum capacity and a mean time between failures exceeding 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial SLIM SATA SSD, X-75s, 240 GB, 3D TLC Flash, -40°C to +85°C - SFSA240GV2AK2TB-I-EB-21E-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SLIM SATA SSD, X-75s, 240 GB, 3D TLC Flash, -40°C to +85°C
SFSA240GV2AK2TB-I-EB-21E-STD
Industrial SLIM SATA SSD, X-75s, 240 GB, 3D TLC Flash, -40°C to +85°C SFSA240GV2AK2TB-I-EB-21E-STD
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
  • JEDEC MO-297 Solid State Drive
  • Industrial 3D NAND
  • X-76s: pSLC, X-75s: TLC
  • Up to 85,000 IOPS
  • Data Care Management
  • AES 256 / E2E Data protection
  • extended S.M.A.R.T. support

Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access.

The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA240GV2AK2TB-I-EB-21E-STD
Product Name Industrial SLIM SATA SSD, X-75s, 240 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1359-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
2 suppliers
Memory Cards - SFCF32GBH1BO4TO-I-NC-543-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Industrial Compact Flash Card, C-56, 8 GB, PSLC Flash, -40°C to +85°C - SFCF008GH1AF2TO-I-GS-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 8 GB
Transfer Speed 113 MB/sec
View Details
3 suppliers