Swissbit AG Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C SFSA240GS2AK2TB-C-EB-21E-STD

Description
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
Request a Quote
Description
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit X-73 Series is a 2.5" SATA SSD designed for industrial and commercial applications, featuring 3D TLC NANDFlash and SATA Gen3 6.0 Gbit/s interface. It has a form factor of 70 mm x 100 mm x 7 mm and operates at 5 V ± 10%. The commercial temperature grade variant operates from 0 °C to 70 °C, with a storage temperature range of -40 °C to 85 °C. The device supports TRIM, NCQ, AES256 encryption (on request), TCG OPAL 2.0 (on request), and includes end-to-end data protection, power fail protection, and S.M.A.R.T. monitoring. Sequential read performance reaches up to 565 MBytes/s and sequential write up to 500 MBytes/s. Endurance is rated at 730 TBW at maximum capacity for client workloads. The drive uses LDPC ECC with up to 165 bit correction per 1 KByte page and has a mean time between failure greater than 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The Swissbit X-73 Series is a 2.5" SATA SSD designed for industrial and commercial applications, featuring 3D TLC NANDFlash and SATA Gen3 6.0 Gbit/s interface. It has a form factor of 70 mm x 100 mm x 7 mm and operates at 5 V ± 10%. The commercial temperature grade variant operates from 0 °C to 70 °C, with a storage temperature range of -40 °C to 85 °C. The device supports TRIM, NCQ, AES256 encryption (on request), TCG OPAL 2.0 (on request), and includes end-to-end data protection, power fail protection, and S.M.A.R.T. monitoring. Sequential read performance reaches up to 565 MBytes/s and sequential write up to 500 MBytes/s. Endurance is rated at 730 TBW at maximum capacity for client workloads. The drive uses LDPC ECC with up to 165 bit correction per 1 KByte page and has a mean time between failure greater than 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial SATA SSD 2.5
Bronschhofen, Switzerland
Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C
SFSA240GS2AK2TB-C-EB-21E-STD
Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C SFSA240GS2AK2TB-C-EB-21E-STD
3D NAND up to 1920 GB density Temperature range up to -40°C to 85°C High IOPS without power fail compromise For cost sensitive applications Extended S.M.A.R.T. values and tools (API) Data Care Management / NCQ / TRIM AES 256 bit Encryption Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage. The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode. The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.
  • 3D NAND up to 1920 GB density
  • Temperature range up to -40°C to 85°C
  • High IOPS without power fail compromise
  • For cost sensitive applications
  • Extended S.M.A.R.T. values and tools (API)
  • Data Care Management / NCQ / TRIM
  • AES 256 bit Encryption

Swissbit’s 2.5” SSDs are ideal solutions for embedded applications requiring reliable and long service life storage.

The X-60 SATA 6Gb/s series is Swissbit’s MLC based solution as a mature, longevity product. X-600 has best-in-class endurance, using SLC technology while X-66 is the perfect compromise with MLC NAND in pSLC mode.

The X-7x range is based on latest 3D NAND TLC with focus on best TCO. The X-76 is the flagship with 3D NAND pSLC offering best endurance per cost. ALL products feature Swissbit’s proven Power Fail Safety, Data Care Management, a detailed S.M.A.R.T.-based Life Time Monitoring, NCQ, TRIM, advanced wear leveling, bad block management, and in-field firmware update functionality. The X-75P offers HW based powersafe protection.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA240GS2AK2TB-C-EB-21E-STD
Product Name Industrial SATA SSD 2.5", X-73, 240 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1376-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 4 GB
View Details
Memory Cards - 1052-SFCA040GH1AO1TB-I-EB-21P-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 40 GB
View Details
Memory Cards - 1052-1377-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details