Swissbit AG Industrial M.2 SATA SSD, X-75m2 (2242), 240 GB, 3D TLC Flash, 0°C to +70°C SFSA240GM2AK2TB-C-EB-21E-STD

Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote Datasheet
Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-75m2 (2242), 240 GB, 3D TLC Flash, 0°C to +70°C - SFSA240GM2AK2TB-C-EB-21E-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-75m2 (2242), 240 GB, 3D TLC Flash, 0°C to +70°C
SFSA240GM2AK2TB-C-EB-21E-STD
Industrial M.2 SATA SSD, X-75m2 (2242), 240 GB, 3D TLC Flash, 0°C to +70°C SFSA240GM2AK2TB-C-EB-21E-STD
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2242 & 2280
  • Industrial 3D TLC NAND
  • optional powersafe™ technology (link)
  • Superb endurance
  • Data Care Management
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA240GM2AK2TB-C-EB-21E-STD
Product Name Industrial M.2 SATA SSD, X-75m2 (2242), 240 GB, 3D TLC Flash, 0°C to +70°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-60, 30 GB, MLC Flash, 0°C to +70°C - SFCA030GH3AA2TO-C-GS-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 30 GB
Transfer Speed 280 MB/sec
View Details
2 suppliers
Memory Cards - 1052-1324-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
2 suppliers
Memory Cards - 1052-SFCF008GH1AF1TO-I-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details