Swissbit AG Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA2048U1BR2TO-C-MS-236-STD

Description
Win Source Part Number: 1243057-SFSA2048U1BR 2TO-C-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200M Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 2GB Weight: 0.24 oz (6.84 g) Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.30mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Speed - Read: 60MB/s Speed - Write: 26MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604266 Base Product Number: SFSA2048 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243057-SFSA2048U1BR 2TO-C-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200M Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 2GB Weight: 0.24 oz (6.84 g) Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.30mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Speed - Read: 60MB/s Speed - Write: 26MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604266 Base Product Number: SFSA2048 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA2048U1BR2TO-C-MS-236-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA2048U1BR2TO-C-MS-236-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA2048U1BR2TO-C-MS-236-STD
Win Source Part Number: 1243057-SFSA2048U1BR 2TO-C-MS-236-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-200M Type: SATA II Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 2GB Weight: 0.24 oz (6.84 g) Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.30mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Speed - Read: 60MB/s Speed - Write: 26MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 604266 Base Product Number: SFSA2048 Product Status: Obsolete

Win Source Part Number: 1243057-SFSA2048U1BR2TO-C-MS-236-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-200M
Type: SATA II
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 2GB
Weight: 0.24 oz (6.84 g)
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm x 3.30mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 60MB/s
Speed - Write: 26MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 604266
Base Product Number: SFSA2048
Product Status: Obsolete

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA2048U1BR2TO-C-MS-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA2048U1BR2TO-C-MS-236-STD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA2048U1BR2TO-C-MS-236-STD-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (SLC) 2GB SATA II mSATA 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SFSA2048U1BR2TO-C-MS-236-STD SFSA2048U1BR2TO-C-MS-236-STD-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA II
Mounting Options mSATA
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 2 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-128GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 1441014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details