Swissbit AG Industrial M.2 SATA SSD, X-75m2 (2280), 120 GB, 3D TLC Flash, -40°C to +85°C SFSA120GM2AK2TO-I-6B-536-STD

Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-75m2 2280 Series is an industrial M.2 SATA SSD designed for embedded applications requiring robust performance in extreme temperatures. It features a 2280 form factor measuring 80 mm × 22 mm × 3.58 mm and supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. Operable from -40 °C to 85 °C, it uses 3D TLC NAND flash with capacities up to 1920 GBytes, delivering sequential read speeds up to 565 MBytes/s and sequential write speeds up to 495 MBytes/s. Endurance is rated at up to 6,485 TBW for sequential workloads, with power consumption of 2.3 W read and 3.0 W write. It includes Enterprise-Grade S.M.A.R.T., TRIM, NCQ, ECC with up to 165-bit correction per 1 KB page, and on-board power fail protection. Data retention is 10 years at life begin and 1 year at life end. The device complies with ATA/ATAPI-8 and ACS-2 command sets.

Datasheet Summary
Powered by GS/AI

The X-75m2 2280 Series is an industrial M.2 SATA SSD designed for embedded applications requiring robust performance in extreme temperatures. It features a 2280 form factor measuring 80 mm × 22 mm × 3.58 mm and supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. Operable from -40 °C to 85 °C, it uses 3D TLC NAND flash with capacities up to 1920 GBytes, delivering sequential read speeds up to 565 MBytes/s and sequential write speeds up to 495 MBytes/s. Endurance is rated at up to 6,485 TBW for sequential workloads, with power consumption of 2.3 W read and 3.0 W write. It includes Enterprise-Grade S.M.A.R.T., TRIM, NCQ, ECC with up to 165-bit correction per 1 KB page, and on-board power fail protection. Data retention is 10 years at life begin and 1 year at life end. The device complies with ATA/ATAPI-8 and ACS-2 command sets.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-75m2 (2280), 120 GB, 3D TLC Flash, -40°C to +85°C - SFSA120GM2AK2TO-I-6B-536-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-75m2 (2280), 120 GB, 3D TLC Flash, -40°C to +85°C
SFSA120GM2AK2TO-I-6B-536-STD
Industrial M.2 SATA SSD, X-75m2 (2280), 120 GB, 3D TLC Flash, -40°C to +85°C SFSA120GM2AK2TO-I-6B-536-STD
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2242 & 2280
  • Industrial 3D TLC NAND
  • optional powersafe™ technology (link)
  • Superb endurance
  • Data Care Management
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA120GM2AK2TO-I-6B-536-STD
Product Name Industrial M.2 SATA SSD, X-75m2 (2280), 120 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCF16GBH2BU4TO-C-QT-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Memory Cards - 1052-1170-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 4 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2280), 10 GB, 3D PSLC Flash, 0°C to +70°C - SFPC010GM1EC1TO-C-5E-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-SFCA128GH2AD4TO-I-LT-246-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details