Swissbit AG Industrial mSATA SSD, X-76m, 80 GB, 3D PSLC Flash, -40°C to +85°C SFSA080GU2AK4TO-I-6B-22P-STD

Description
JEDEC MO-300 full size Solid State Drive industrial 3D NAND X-76m: pSLC, X-75m: TLC Up to 84,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote Datasheet
Description
JEDEC MO-300 full size Solid State Drive industrial 3D NAND X-76m: pSLC, X-75m: TLC Up to 84,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial mSATA SSD, X-76m, 80 GB, 3D PSLC Flash, -40°C to +85°C - SFSA080GU2AK4TO-I-6B-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial mSATA SSD, X-76m, 80 GB, 3D PSLC Flash, -40°C to +85°C
SFSA080GU2AK4TO-I-6B-22P-STD
Industrial mSATA SSD, X-76m, 80 GB, 3D PSLC Flash, -40°C to +85°C SFSA080GU2AK4TO-I-6B-22P-STD
JEDEC MO-300 full size Solid State Drive industrial 3D NAND X-76m: pSLC, X-75m: TLC Up to 84,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
  • JEDEC MO-300 full size Solid State Drive
  • industrial 3D NAND
  • X-76m: pSLC, X-75m: TLC
  • Up to 84,000 IOPS
  • Data Care Management
  • AES 256 / E2E Data protection
  • extended S.M.A.R.T. support

Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment.
The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access.

The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection.
For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA080GU2AK4TO-I-6B-22P-STD
Product Name Industrial mSATA SSD, X-76m, 80 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA256GH2AD4TO-I-HT-246-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2242), 20 GB, 3D PSLC Flash, -40°C to +85°C - SFPC020GM1EC2TO-I-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details
Memory Cards - 1052-SFCA16GBH4BV4TO-C-QT-236-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details