Swissbit AG Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, 0°C to +70°C SFSA080GM2AK2TA-C-6B-21P-STD

Description
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-78m2 2242 series is an industrial M.2 SATA SSD for embedded applications, with a 42 mm x 22 mm x 3.58 mm form factor. It uses 3D TLC NAND in pSLC mode, supports SATA Gen3 at 6 Gbit/s, and operates at 3.3 V ± 5%. The 80 GB variant delivers sequential read up to 560 MBytes/s and write up to 485 MBytes/s. It includes end-to-end data protection, S.M.A.R.T. monitoring, TRIM, NCQ, and on-board power fail protection. The commercial temperature grade supports 0 °C to 70 °C operation, with storage from -40 °C to 85 °C. Endurance is rated at ≥ 21,200 TBW for client workload, with data retention of 10 years at start and 1 year at end-of-life. Shock resistance is 1,500 g and vibration 50 g.

Datasheet Summary
Powered by GS/AI

The X-78m2 2242 series is an industrial M.2 SATA SSD for embedded applications, with a 42 mm x 22 mm x 3.58 mm form factor. It uses 3D TLC NAND in pSLC mode, supports SATA Gen3 at 6 Gbit/s, and operates at 3.3 V ± 5%. The 80 GB variant delivers sequential read up to 560 MBytes/s and write up to 485 MBytes/s. It includes end-to-end data protection, S.M.A.R.T. monitoring, TRIM, NCQ, and on-board power fail protection. The commercial temperature grade supports 0 °C to 70 °C operation, with storage from -40 °C to 85 °C. Endurance is rated at ≥ 21,200 TBW for client workload, with data retention of 10 years at start and 1 year at end-of-life. Shock resistance is 1,500 g and vibration 50 g.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, 0°C to +70°C - SFSA080GM2AK2TA-C-6B-21P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, 0°C to +70°C
SFSA080GM2AK2TA-C-6B-21P-STD
Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, 0°C to +70°C SFSA080GM2AK2TA-C-6B-21P-STD
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • X-78m.2 form factor 2242 & 2280
  • X-76m.2 form factor 2242 & 2280
  • Industrial 3D NAND
  • Configured in pSLC mode
  • Data Care Management
  • Industry leading endurance up to 80 DWPD
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA080GM2AK2TA-C-6B-21P-STD
Product Name Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, 0°C to +70°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products