Swissbit AG Industrial M.2 SATA SSD, X-76m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C SFSA080GM2AK1TO-I-8C-12P-STD

Description
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-76m2 2242 series is an industrial M.2 SATA SSD designed for embedded applications requiring robust storage in harsh environments. It uses 3D pSLC NAND flash and supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. The module measures 42 mm x 22 mm x 3.58 mm and operates at 3.3 V ± 5%. It is rated for an industrial temperature range of -40 °C to 85 °C and includes features such as end-to-end data protection, TRIM and NCQ support, AES256 encryption (on request), TCG Opal 2.0 compliance (on request), and S.M.A.R.T. monitoring. The 80 GByte variant offers sequential read up to 560 MBytes/s and sequential write up to 480 MBytes/s, with an endurance of 3,790 TBW for client workloads and a data retention of 10 years at life begin. It supports dynamic and static wear leveling, power fail protection, and in-field firmware updates.

Datasheet Summary
Powered by GS/AI

The X-76m2 2242 series is an industrial M.2 SATA SSD designed for embedded applications requiring robust storage in harsh environments. It uses 3D pSLC NAND flash and supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. The module measures 42 mm x 22 mm x 3.58 mm and operates at 3.3 V ± 5%. It is rated for an industrial temperature range of -40 °C to 85 °C and includes features such as end-to-end data protection, TRIM and NCQ support, AES256 encryption (on request), TCG Opal 2.0 compliance (on request), and S.M.A.R.T. monitoring. The 80 GByte variant offers sequential read up to 560 MBytes/s and sequential write up to 480 MBytes/s, with an endurance of 3,790 TBW for client workloads and a data retention of 10 years at life begin. It supports dynamic and static wear leveling, power fail protection, and in-field firmware updates.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-76m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C - SFSA080GM2AK1TO-I-8C-12P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-76m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C
SFSA080GM2AK1TO-I-8C-12P-STD
Industrial M.2 SATA SSD, X-76m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C SFSA080GM2AK1TO-I-8C-12P-STD
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • X-78m.2 form factor 2242 & 2280
  • X-76m.2 form factor 2242 & 2280
  • Industrial 3D NAND
  • Configured in pSLC mode
  • Data Care Management
  • Industry leading endurance up to 80 DWPD
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA080GM2AK1TO-I-8C-12P-STD
Product Name Industrial M.2 SATA SSD, X-76m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-26m2 (2242), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-11P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details
Industrial Embedded MMC, EM-20, 4 GB, MLC Flash, -40°C to +85°C - SFEM4096B1EA1TO-I-GE-121-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 4 GB
Transfer Speed 170 MB/sec
View Details
Memory Cards - SFCF064GH1AF4TO-C-QT-517-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details