Swissbit AG Industrial SLIM SATA SSD, X-75s, 60 GB, 3D TLC Flash, -40°C to +85°C SFSA060GV2AK1TO-I-6B-236-STD

Description
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Description
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit X-75s Series is a JEDEC MO-297 Slim SATA SSD designed for industrial embedded applications, featuring 3D TLC NAND flash and supporting SATA Gen3 at 6.0 Gbit/s. It is available in capacities up to 960 GBytes, with a physical form factor of 54 mm x 39 mm x 4 mm. The industrial temperature variant operates from -40 °C to 85 °C, with a maximum power consumption of 3.4 W during write operations and 2.7 W during read. Performance includes sequential read up to 565 MBytes/s and random 4K read up to 73,600 IOPS. The drive supports End-to-End Data Protection, S.M.A.R.T. monitoring, TRIM, NCQ, and has a mean time between failures exceeding 2,000,000 hours. Data retention is rated at 10 years at life begin and 1 year at life end. Industrial-grade variants include on-board power fail protection and AES256 encryption upon request.

Datasheet Summary
Powered by GS/AI

The Swissbit X-75s Series is a JEDEC MO-297 Slim SATA SSD designed for industrial embedded applications, featuring 3D TLC NAND flash and supporting SATA Gen3 at 6.0 Gbit/s. It is available in capacities up to 960 GBytes, with a physical form factor of 54 mm x 39 mm x 4 mm. The industrial temperature variant operates from -40 °C to 85 °C, with a maximum power consumption of 3.4 W during write operations and 2.7 W during read. Performance includes sequential read up to 565 MBytes/s and random 4K read up to 73,600 IOPS. The drive supports End-to-End Data Protection, S.M.A.R.T. monitoring, TRIM, NCQ, and has a mean time between failures exceeding 2,000,000 hours. Data retention is rated at 10 years at life begin and 1 year at life end. Industrial-grade variants include on-board power fail protection and AES256 encryption upon request.

Suppliers

Company
Product
Description
Supplier Links
Industrial SLIM SATA SSD, X-75s, 60 GB, 3D TLC Flash, -40°C to +85°C - SFSA060GV2AK1TO-I-6B-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SLIM SATA SSD, X-75s, 60 GB, 3D TLC Flash, -40°C to +85°C
SFSA060GV2AK1TO-I-6B-236-STD
Industrial SLIM SATA SSD, X-75s, 60 GB, 3D TLC Flash, -40°C to +85°C SFSA060GV2AK1TO-I-6B-236-STD
JEDEC MO-297 Solid State Drive Industrial 3D NAND X-76s: pSLC, X-75s: TLC Up to 85,000 IOPS Data Care Management AES 256 / E2E Data protection extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
  • JEDEC MO-297 Solid State Drive
  • Industrial 3D NAND
  • X-76s: pSLC, X-75s: TLC
  • Up to 85,000 IOPS
  • Data Care Management
  • AES 256 / E2E Data protection
  • extended S.M.A.R.T. support

Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access.

The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA060GV2AK1TO-I-6B-236-STD
Product Name Industrial SLIM SATA SSD, X-75s, 60 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA2048H1AO4TO-C-MA-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 2 GB
View Details
Memory Cards - SFCF016GH1AF4TO-C-MS-517-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Industrial BGA PCIe SSD, EN-26, 10 GB, 3D PSLC Flash, -40°C to +85°C - SFEN010GB2EC1TO-I-5E-23P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details
Industrial M.2 PCIe SSD, N-26m2 (2230), 10 GB, 3D PSLC Flash, -40°C to +85°C - SFPC010GM1EC1TO-I-5E-A2P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 10 GB
Transfer Speed 297 MB/sec
View Details