Swissbit AG Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, -40°C to +85°C SFSA032GV3AA4TO-I-DB-226-STD

Description
JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Description
JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit X-600s Series is a slim SATA SSD for industrial embedded applications, housed in the MO-297 form factor measuring 54 mm x 39 mm x 4 mm. It uses SLC NAND flash with a 3.3 V or 5 V operating voltage and supports SATA Gen3 at 6.0 Gbit/s backward to Gen1. Operating temperature ranges from -40 °C to 85 °C for industrial use. Sequential read performance reaches up to 520 MBytes/s, and sequential write up to 405 MBytes/s, with random read and write performance up to 76,000 and 73,000 IOPS respectively. It includes hardware ECC, TRIM, NCQ, AHCI, on-board power fail protection, S.M.A.R.T., and 10-year data retention at life begin. MTBF exceeds 2,000,000 hours, and shock and vibration resistance is rated at 1,500 g and 50 g. Endurance for 32 GB capacity is rated at 2,749 TBW for embedded use.

Datasheet Summary
Powered by GS/AI

The Swissbit X-600s Series is a slim SATA SSD for industrial embedded applications, housed in the MO-297 form factor measuring 54 mm x 39 mm x 4 mm. It uses SLC NAND flash with a 3.3 V or 5 V operating voltage and supports SATA Gen3 at 6.0 Gbit/s backward to Gen1. Operating temperature ranges from -40 °C to 85 °C for industrial use. Sequential read performance reaches up to 520 MBytes/s, and sequential write up to 405 MBytes/s, with random read and write performance up to 76,000 and 73,000 IOPS respectively. It includes hardware ECC, TRIM, NCQ, AHCI, on-board power fail protection, S.M.A.R.T., and 10-year data retention at life begin. MTBF exceeds 2,000,000 hours, and shock and vibration resistance is rated at 1,500 g and 50 g. Endurance for 32 GB capacity is rated at 2,749 TBW for embedded use.

Suppliers

Company
Product
Description
Supplier Links
Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, -40°C to +85°C - SFSA032GV3AA4TO-I-DB-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, -40°C to +85°C
SFSA032GV3AA4TO-I-DB-226-STD
Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, -40°C to +85°C SFSA032GV3AA4TO-I-DB-226-STD
JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access. The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.
  • JEDEC MO-297 Solid State Drive
  • X-600s: SLC, X-60s: MLC
  • Up to 78,000 IOPS
  • Data Care Management
  • X-60s durabit™, X-66s everbit™
  • NCQ and TRIM support
  • extended S.M.A.R.T. support

Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-60s / X-600s Series (MLC / SLC) is designed for all industrial, NetCom and automotive applications requiring high data transfer rates up to 525 MB/s in sequential access and 79,000 IOPS in 4KB random access.

The new X-75s modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76s with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA032GV3AA4TO-I-DB-226-STD
Product Name Industrial SLIM SATA SSD, X-600s, 32 GB, SLC Flash, -40°C to +85°C
Memory Type SLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1363-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details
Memory Cards - 1052-SFCF0064H1BK1TO-C-MS-352-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.0640 GB
View Details
Memory Cards - 1052-SFCA4096H4BV4TO-I-MS-226-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 4 GB
View Details