Swissbit AG Industrial mSATA SSD, X-66m, 30 GB, PSLC Flash, 0°C to +70°C SFSA030GU4AA2TO-C-LB-22P-STD

Description
JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote
Description
JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-66m series is an industrial mSATA solid state drive with pSLC flash, designed for embedded applications requiring high endurance. It uses the JEDEC MO-300 Full Size form factor (50.8 mm x 29.85 mm x 3.5 mm) and supports SATA III at 6.0 Gbit/s. Sequential read performance reaches 520 MBytes/s, and sequential write reaches 450 MBytes/s, with random read and write IOPs of up to 80,000 and 75,000. It operates from 0 °C to 70 °C (commercial) or -40 °C to 85 °C (industrial) at 3.3 V ± 5%, consuming up to 2.0 W during write. Endurance is 995 TBW for embedded use. Features include S.M.A.R.T. monitoring, TRIM, NCQ, on-board power fail protection, and a 30 µinch gold-plated connector compliant with IPC-6012B Class 2.

Datasheet Summary
Powered by GS/AI

The X-66m series is an industrial mSATA solid state drive with pSLC flash, designed for embedded applications requiring high endurance. It uses the JEDEC MO-300 Full Size form factor (50.8 mm x 29.85 mm x 3.5 mm) and supports SATA III at 6.0 Gbit/s. Sequential read performance reaches 520 MBytes/s, and sequential write reaches 450 MBytes/s, with random read and write IOPs of up to 80,000 and 75,000. It operates from 0 °C to 70 °C (commercial) or -40 °C to 85 °C (industrial) at 3.3 V ± 5%, consuming up to 2.0 W during write. Endurance is 995 TBW for embedded use. Features include S.M.A.R.T. monitoring, TRIM, NCQ, on-board power fail protection, and a 30 µinch gold-plated connector compliant with IPC-6012B Class 2.

Suppliers

Company
Product
Description
Supplier Links
Industrial mSATA SSD, X-66m, 30 GB, PSLC Flash, 0°C to +70°C - SFSA030GU4AA2TO-C-LB-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial mSATA SSD, X-66m, 30 GB, PSLC Flash, 0°C to +70°C
SFSA030GU4AA2TO-C-LB-22P-STD
Industrial mSATA SSD, X-66m, 30 GB, PSLC Flash, 0°C to +70°C SFSA030GU4AA2TO-C-LB-22P-STD
JEDEC MO-300 full size Solid State Drive X-600m: SLC, X-66m: pSLC, X-60m:MLC Up to 75,000 IOPS Data Care Management X-60m durabit™, X-66m everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment. The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access. The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection. For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.
  • JEDEC MO-300 full size Solid State Drive
  • X-600m: SLC, X-66m: pSLC, X-60m:MLC
  • Up to 75,000 IOPS
  • Data Care Management
  • X-60m durabit™, X-66m everbit™
  • NCQ and TRIM support
  • extended S.M.A.R.T. support

Swissbit’s mSATA full size MO-300 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller, removable form factor. Each unit undergoes extensive testing at the full temperature range before being released for shipment.
The X-66m with pSLC / X-60m with MLC and X-600m with SLC technology support SATA 6Gb/s interface with DRAM supported FTL. They are designed for all industrial, netcom and automotive applications requiring high data transfer rates up to 520 MB/s in sequential access and 78,000 IOPS in 4KB random access.

The new X-75m modules with industrial grade 3D NAND are designed for demanding applications by supporting background data refresh, AES and end-to-end data protection.
For higher endurance requirement the X-76m with 3D pSLC mode is the preferred solution.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA030GU4AA2TO-C-LB-22P-STD
Product Name Industrial mSATA SSD, X-66m, 30 GB, PSLC Flash, 0°C to +70°C
Memory Type PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA128GH2AD4TO-I-LT-246-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
Memory Cards - 1052-SFCA040GH1AO2TO-C-6B-21P-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 40 GB
View Details
Industrial Compact Flash Card, C-56, 8 GB, PSLC Flash, -40°C to +85°C - SFCF008GH1AF2TO-I-GS-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 8 GB
Transfer Speed 113 MB/sec
View Details
3 suppliers