Swissbit AG Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA030GU2AA1TO-C-LB-216-STD

Description
Win Source Part Number: 1242988-SFSA030GU2AA 1TO-C-LB-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Bulk Standard Package: 1 Current - Max: 265mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 30GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Speed - Read: 280MB/s Speed - Write: 50MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 605372 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1242988-SFSA030GU2AA 1TO-C-LB-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Bulk Standard Package: 1 Current - Max: 265mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 30GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Speed - Read: 280MB/s Speed - Write: 50MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 605372 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFSA030GU2AA1TO-C-LB-216-STD is an industrial-grade mSATA Solid State Drive (SSD) from the X-60m Series, designed for high-performance applications. It features a capacity of 30 GBytes and complies with SATA Revision 3.1, offering data transfer rates of up to 6 Gbit/s. The drive supports sequential read speeds of up to 280 MBytes/s and sequential write speeds of up to 50 MBytes/s, making it suitable for various data-intensive tasks. Operating within a temperature range of 0 °C to 70 °C, this SSD is built to withstand harsh environments, with a storage temperature range of -40 °C to 85 °C. It operates at a voltage of 3.3 V and has a maximum power consumption of 3.2 W during write operations. The drive boasts a mean time between failure (MTBF) of over 2,000,000 hours and a data reliability rate of less than 1 non-recoverable error per 10^16 bits read. The SFSA030GU2AA1TO-C-LB-216-STD incorporates advanced features such as dynamic and static wear leveling, power fail protection, and support for ATA security features. It is designed for applications requiring high endurance, with a total bytes written (TBW) rating of over 975 TB for client use. This SSD is suitable for embedded systems and enterprise applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The SFSA030GU2AA1TO-C-LB-216-STD is an industrial-grade mSATA Solid State Drive (SSD) from the X-60m Series, designed for high-performance applications. It features a capacity of 30 GBytes and complies with SATA Revision 3.1, offering data transfer rates of up to 6 Gbit/s. The drive supports sequential read speeds of up to 280 MBytes/s and sequential write speeds of up to 50 MBytes/s, making it suitable for various data-intensive tasks. Operating within a temperature range of 0 °C to 70 °C, this SSD is built to withstand harsh environments, with a storage temperature range of -40 °C to 85 °C. It operates at a voltage of 3.3 V and has a maximum power consumption of 3.2 W during write operations. The drive boasts a mean time between failure (MTBF) of over 2,000,000 hours and a data reliability rate of less than 1 non-recoverable error per 10^16 bits read. The SFSA030GU2AA1TO-C-LB-216-STD incorporates advanced features such as dynamic and static wear leveling, power fail protection, and support for ATA security features. It is designed for applications requiring high endurance, with a total bytes written (TBW) rating of over 975 TB for client use. This SSD is suitable for embedded systems and enterprise applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA030GU2AA1TO-C-LB-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA030GU2AA1TO-C-LB-216-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA030GU2AA1TO-C-LB-216-STD
Win Source Part Number: 1242988-SFSA030GU2AA 1TO-C-LB-216-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-60M Type: SATA III Package: Bulk Standard Package: 1 Current - Max: 265mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 30GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 29.85mm x 3.50mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Speed - Read: 280MB/s Speed - Write: 50MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 605372 Product Status: Obsolete

Win Source Part Number: 1242988-SFSA030GU2AA1TO-C-LB-216-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-60M
Type: SATA III
Package: Bulk
Standard Package: 1
Current - Max: 265mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 30GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 29.85mm x 3.50mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Speed - Read: 280MB/s
Speed - Write: 50MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 605372
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SFSA030GU2AA1TO-C-LB-216-STD
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Kioxia/SSSTC SEMI-WT SSD 1TB 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Hard Drives - 1441023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details
Force Series™ 3 180GB SATA 3 6Gb/s Solid-State - CSSD-F180GB3-BK - Corsair Memory
Specs
Device Type Hard Drive (optional feature)
View Details