Corsair Memory Force Series™ 3 180GB SATA 3 6Gb/s Solid-State CSSD-F180GB3-BK

Description
Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the improvement over traditional hard drive access times the first time you turn on your computer, and for virtually everything you do with your PC. System startup, application load times, data transfers, and even shutdown times are all faster. Your system will be more responsive, and you'll be more productive. Add up all the time you spend all day waiting for your computer — starting up, loading game levels, saving large files and documents — and it can be significant. Using a PC can be a lot more enjoyable when it's not always making you wait. The power of SATA 3 6Gb/second performance Great for the latest high-performance PCs. There's fast, and then there's fast. Force Series 3 SSDs have even quicker read and write times when they're installed in PCs that use the latest SATA 3 interface. Compatible with SATA 2 3Gb/s. Haven't yet moved to SATA 3? Like all Corsair components, Force Series 3 SSDs are designed to last through several system upgrades. Adding a Force Series 3 today means that you'll still get incredible storage performance now, and your SSD will be ready for your next upgrade. Get more for less The cost-effective SATA 3 SSD solution. Choosing a Force Series 3 SSD helps your computing budget go farther. They deliver outstanding SATA 3 6Gb/s performance, with prices that are comparable to lower-performance SATA 2 3Gb/s solid-state drives. Force Series 3 SSDs are available in unformatted capacities of up to 240GB. Corsair SSDs: Designed for Performance and Durability TRIM Support Force Series 3 SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds. Reliability Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption
Description
Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the improvement over traditional hard drive access times the first time you turn on your computer, and for virtually everything you do with your PC. System startup, application load times, data transfers, and even shutdown times are all faster. Your system will be more responsive, and you'll be more productive. Add up all the time you spend all day waiting for your computer — starting up, loading game levels, saving large files and documents — and it can be significant. Using a PC can be a lot more enjoyable when it's not always making you wait. The power of SATA 3 6Gb/second performance Great for the latest high-performance PCs. There's fast, and then there's fast. Force Series 3 SSDs have even quicker read and write times when they're installed in PCs that use the latest SATA 3 interface. Compatible with SATA 2 3Gb/s. Haven't yet moved to SATA 3? Like all Corsair components, Force Series 3 SSDs are designed to last through several system upgrades. Adding a Force Series 3 today means that you'll still get incredible storage performance now, and your SSD will be ready for your next upgrade. Get more for less The cost-effective SATA 3 SSD solution. Choosing a Force Series 3 SSD helps your computing budget go farther. They deliver outstanding SATA 3 6Gb/s performance, with prices that are comparable to lower-performance SATA 2 3Gb/s solid-state drives. Force Series 3 SSDs are available in unformatted capacities of up to 240GB. Corsair SSDs: Designed for Performance and Durability TRIM Support Force Series 3 SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds. Reliability Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
Force Series™ 3 180GB SATA 3 6Gb/s Solid-State - CSSD-F180GB3-BK - Corsair Memory
Fremont, CA, USA
Force Series™ 3 180GB SATA 3 6Gb/s Solid-State
CSSD-F180GB3-BK
Force Series™ 3 180GB SATA 3 6Gb/s Solid-State CSSD-F180GB3-BK
Step Up To Solid-State Speed with Force Series 3 Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. One of the best PC performance investments you can make. You'll be amazed at the improvement over traditional hard drive access times the first time you turn on your computer, and for virtually everything you do with your PC. System startup, application load times, data transfers, and even shutdown times are all faster. Your system will be more responsive, and you'll be more productive. Add up all the time you spend all day waiting for your computer — starting up, loading game levels, saving large files and documents — and it can be significant. Using a PC can be a lot more enjoyable when it's not always making you wait. The power of SATA 3 6Gb/second performance Great for the latest high-performance PCs. There's fast, and then there's fast. Force Series 3 SSDs have even quicker read and write times when they're installed in PCs that use the latest SATA 3 interface. Compatible with SATA 2 3Gb/s. Haven't yet moved to SATA 3? Like all Corsair components, Force Series 3 SSDs are designed to last through several system upgrades. Adding a Force Series 3 today means that you'll still get incredible storage performance now, and your SSD will be ready for your next upgrade. Get more for less The cost-effective SATA 3 SSD solution. Choosing a Force Series 3 SSD helps your computing budget go farther. They deliver outstanding SATA 3 6Gb/s performance, with prices that are comparable to lower-performance SATA 2 3Gb/s solid-state drives. Force Series 3 SSDs are available in unformatted capacities of up to 240GB. Corsair SSDs: Designed for Performance and Durability TRIM Support Force Series 3 SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds. Reliability Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks. Cool and Quiet, with Low Power Consumption

Step Up To Solid-State Speed with Force Series 3

Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays.

One of the best PC performance investments you can make.

You'll be amazed at the improvement over traditional hard drive access times the first time you turn on your computer, and for virtually everything you do with your PC. System startup, application load times, data transfers, and even shutdown times are all faster.

Your system will be more responsive, and you'll be more productive.

Add up all the time you spend all day waiting for your computer — starting up, loading game levels, saving large files and documents — and it can be significant. Using a PC can be a lot more enjoyable when it's not always making you wait.

The power of SATA 3 6Gb/second performance

Great for the latest high-performance PCs.

There's fast, and then there's fast. Force Series 3 SSDs have even quicker read and write times when they're installed in PCs that use the latest SATA 3 interface.

Compatible with SATA 2 3Gb/s.

Haven't yet moved to SATA 3? Like all Corsair components, Force Series 3 SSDs are designed to last through several system upgrades. Adding a Force Series 3 today means that you'll still get incredible storage performance now, and your SSD will be ready for your next upgrade.

Get more for less

The cost-effective SATA 3 SSD solution.

Choosing a Force Series 3 SSD helps your computing budget go farther. They deliver outstanding SATA 3 6Gb/s performance, with prices that are comparable to lower-performance SATA 2 3Gb/s solid-state drives.

Force Series 3 SSDs are available in unformatted capacities of up to 240GB.

Corsair SSDs: Designed for Performance and Durability

TRIM Support

Force Series 3 SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds.

Reliability

Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for notebooks.

Cool and Quiet, with Low Power Consumption

Supplier's Site

Technical Specifications

  Corsair Memory
Product Category Hard Drives
Product Number CSSD-F180GB3-BK
Product Name Force Series™ 3 180GB SATA 3 6Gb/s Solid-State
Device Type Hard Drive (optional feature)
Unlock Full Specs
to access all available technical data