Swissbit AG Industrial M.2 SATA SSD, X-60m2 (2260), 30 GB, MLC Flash, 0°C to +70°C SFSA030GM3AA1TO-C-LB-326-STD

Description
M.2 form factor 2260 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2260 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-60m2 2260 Series is an M.2 SATA SSD for industrial and commercial embedded applications, in a 60 mm x 22 mm x 3.58 mm form factor. It supports SATA Gen3 with backward compatibility, delivering sequential read up to 520 MBytes/s and write up to 450 MBytes/s. The 30 GB variant operates from 0 °C to 70 °C, with MLC NAND flash, 975 TBW endurance, and 10-year data retention at life begin. It includes hardware BCH ECC, TRIM, NCQ, AHCI, and S.M.A.R.T. support, with on-board power fail protection. Operating voltage is 3.3 V ± 5%, and peak write power is 3.2 W. The connector is 30 μinch gold-plated and IPC-6012B Class 2 compliant.

Datasheet Summary
Powered by GS/AI

The X-60m2 2260 Series is an M.2 SATA SSD for industrial and commercial embedded applications, in a 60 mm x 22 mm x 3.58 mm form factor. It supports SATA Gen3 with backward compatibility, delivering sequential read up to 520 MBytes/s and write up to 450 MBytes/s. The 30 GB variant operates from 0 °C to 70 °C, with MLC NAND flash, 975 TBW endurance, and 10-year data retention at life begin. It includes hardware BCH ECC, TRIM, NCQ, AHCI, and S.M.A.R.T. support, with on-board power fail protection. Operating voltage is 3.3 V ± 5%, and peak write power is 3.2 W. The connector is 30 μinch gold-plated and IPC-6012B Class 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-60m2 (2260), 30 GB, MLC Flash, 0°C to +70°C - SFSA030GM3AA1TO-C-LB-326-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-60m2 (2260), 30 GB, MLC Flash, 0°C to +70°C
SFSA030GM3AA1TO-C-LB-326-STD
Industrial M.2 SATA SSD, X-60m2 (2260), 30 GB, MLC Flash, 0°C to +70°C SFSA030GM3AA1TO-C-LB-326-STD
M.2 form factor 2260 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2260
  • X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC
  • Data Care Management
  • X-60m2 durabit™, X-66m2 everbit™
  • NCQ and TRIM support
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA030GM3AA1TO-C-LB-326-STD
Product Name Industrial M.2 SATA SSD, X-60m2 (2260), 30 GB, MLC Flash, 0°C to +70°C
Memory Type MLC
Unlock Full Specs
to access all available technical data

Similar Products