Swissbit AG Industrial M.2 SATA SSD, X-75m2 (2280), 30 GB, 3D TLC Flash, 0°C to +70°C SFSA030GM2AK1TO-C-5S-536-STD

Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-75m2 2280 Series is an M.2 SATA SSD for industrial and commercial applications, featuring a 2280 form factor (80 mm × 22 mm × 3.58 mm) and 3D TLC NAND flash. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. The commercial temperature grade variant operates from 0 °C to 70 °C, with an operating voltage of 3.3 V ± 5%. Maximum power consumption is 2.3 W for reading and 3.0 W for writing. Endurance is rated up to 730 TBW at maximum capacity, with data retention of 10 years at life begin and 1 year at life end. It includes TRIM, NCQ, AES256 encryption (on request), TCG OPAL 2.0 (on request), and S.M.A.R.T. monitoring. Shock resistance is 1,500 g and vibration resistance is 50 g.

Datasheet Summary
Powered by GS/AI

The X-75m2 2280 Series is an M.2 SATA SSD for industrial and commercial applications, featuring a 2280 form factor (80 mm × 22 mm × 3.58 mm) and 3D TLC NAND flash. It supports SATA Gen3 at 6.0 Gbit/s with backward compatibility to Gen2 and Gen1. The commercial temperature grade variant operates from 0 °C to 70 °C, with an operating voltage of 3.3 V ± 5%. Maximum power consumption is 2.3 W for reading and 3.0 W for writing. Endurance is rated up to 730 TBW at maximum capacity, with data retention of 10 years at life begin and 1 year at life end. It includes TRIM, NCQ, AES256 encryption (on request), TCG OPAL 2.0 (on request), and S.M.A.R.T. monitoring. Shock resistance is 1,500 g and vibration resistance is 50 g.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-75m2 (2280), 30 GB, 3D TLC Flash, 0°C to +70°C - SFSA030GM2AK1TO-C-5S-536-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-75m2 (2280), 30 GB, 3D TLC Flash, 0°C to +70°C
SFSA030GM2AK1TO-C-5S-536-STD
Industrial M.2 SATA SSD, X-75m2 (2280), 30 GB, 3D TLC Flash, 0°C to +70°C SFSA030GM2AK1TO-C-5S-536-STD
M.2 form factor 2242 & 2280 Industrial 3D TLC NAND optional powersafe™ technology (link) Superb endurance Data Care Management AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2242 & 2280
  • Industrial 3D TLC NAND
  • optional powersafe™ technology (link)
  • Superb endurance
  • Data Care Management
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA030GM2AK1TO-C-5S-536-STD
Product Name Industrial M.2 SATA SSD, X-75m2 (2280), 30 GB, 3D TLC Flash, 0°C to +70°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-500, 32 GB, SLC Flash, -40°C to +85°C - SFCF032GH1AF2TO-I-QT-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Memory Size 32 GB
Transfer Speed 64 MB/sec
View Details
3 suppliers
Memory Cards - 1052-1365-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 2 GB
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-A2P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details