Swissbit AG Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA008GU4AA2TO-I-GS-22P-STD

Description
Solid State Drive (SSD) FLASH - NAND (pSLC) 8GB SATA III mSATA 3.3V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (pSLC) 8GB SATA III mSATA 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA008GU4AA2TO-I-GS-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA008GU4AA2TO-I-GS-22P-STD-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA008GU4AA2TO-I-GS-22P-STD-ND
Solid State Drive (SSD) FLASH - NAND (pSLC) 8GB SATA III mSATA 3.3V

Solid State Drive (SSD) FLASH - NAND (pSLC) 8GB SATA III mSATA 3.3V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SFSA008GU4AA2TO-I-GS-22P-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SFSA008GU4AA2TO-I-GS-22P-STD
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SFSA008GU4AA2TO-I-GS-22P-STD
Win Source Part Number: 1242943-SFSA008GU4AA 2TO-I-GS-22P-STD Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: X-66M Type: SATA III Package: Bulk Standard Package: 1 Current - Max: 610mA Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC) Memory Size: 8GB Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 50.80mm x 29.85mm x 3.30mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Speed - Read: 520MB/s Speed - Write: 450MB/s HTSUS: 8471.70.6000 Mfr: Swissbit Other Names: 606199 Base Product Number: SFSA008 Product Status: Last Time Buy

Win Source Part Number: 1242943-SFSA008GU4AA2TO-I-GS-22P-STD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: X-66M
Type: SATA III
Package: Bulk
Standard Package: 1
Current - Max: 610mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 8GB
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 50.80mm x 29.85mm x 3.30mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Speed - Read: 520MB/s
Speed - Write: 450MB/s
HTSUS: 8471.70.6000
Mfr: Swissbit
Other Names: 606199
Base Product Number: SFSA008
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SFSA008GU4AA2TO-I-GS-22P-STD-ND SFSA008GU4AA2TO-I-GS-22P-STD
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 8 GB
Transfer Rate 0.5200 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Transcend Wide Temp 64GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Converged Cloud Storage - Huawei FusionStorage - Huawei Technologies Co., Ltd.
Specs
Device Type Hard Drive
Mounting Options Free Standing
View Details