Swissbit AG Industrial M.2 PCIe SSD, N-30m2 (2280), 960 GB, 3D TLC Flash, -40°C to +85°C SFPC960GM1AR4MT-I-7C-62H-STD

Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit N-30m2 Series is an industrial-grade M.2 PCIe SSD designed for embedded and harsh-environment applications, offering capacities including 960 GBytes with a 2280 form factor (80 mm × 22 mm × 3.8 mm). It complies with PCIe 3.1 and NVMe 1.4, operating in x4 mode with sequential read performance up to 3,510 MBytes/s and sequential write up to 3,110 MBytes/s. The drive supports industrial temperature operation from -40 °C to 85 °C, features AES256 encryption, end-to-end data protection, on-board power fail protection, and TRIM support. It includes a 30 µinch gold-plated connector compliant with IPC-6012C Class 2 and is RoHS/REACH compliant. Data retention is rated at 10 years at life begin and 1 year at life end at 40 °C, with an MTBF exceeding 3,000,000 hours.

Datasheet Summary
Powered by GS/AI

The Swissbit N-30m2 Series is an industrial-grade M.2 PCIe SSD designed for embedded and harsh-environment applications, offering capacities including 960 GBytes with a 2280 form factor (80 mm × 22 mm × 3.8 mm). It complies with PCIe 3.1 and NVMe 1.4, operating in x4 mode with sequential read performance up to 3,510 MBytes/s and sequential write up to 3,110 MBytes/s. The drive supports industrial temperature operation from -40 °C to 85 °C, features AES256 encryption, end-to-end data protection, on-board power fail protection, and TRIM support. It includes a 30 µinch gold-plated connector compliant with IPC-6012C Class 2 and is RoHS/REACH compliant. Data retention is rated at 10 years at life begin and 1 year at life end at 40 °C, with an MTBF exceeding 3,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-30m2 (2280), 960 GB, 3D TLC Flash, -40°C to +85°C - SFPC960GM1AR4MT-I-7C-62H-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-30m2 (2280), 960 GB, 3D TLC Flash, -40°C to +85°C
SFPC960GM1AR4MT-I-7C-62H-STD
Industrial M.2 PCIe SSD, N-30m2 (2280), 960 GB, 3D TLC Flash, -40°C to +85°C SFPC960GM1AR4MT-I-7C-62H-STD
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2242
  • Powersafe optional
  • PCIe Gen3 / NVMe 1.4 / four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • High Performance
  • AES256 Encryption / TCG Opal 2.0
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC960GM1AR4MT-I-7C-62H-STD
Product Name Industrial M.2 PCIe SSD, N-30m2 (2280), 960 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-60, 120 GB, MLC Flash, 0°C to +70°C - SFCA120GH3AA2TO-C-HC-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 120 GB
Transfer Speed 520 MB/sec
View Details
3 suppliers
Industrial CFast Card, F-60, 60 GB, MLC Flash, 0°C to +70°C - SFCA060GH3AA2TO-C-LB-226-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 60 GB
Transfer Speed 520 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2242), 5 GB, 3D PSLC Flash, 0°C to +70°C - SFPC005GM1EC1TO-C-5E-12P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details