Swissbit AG Industrial M.2 PCIe SSD, N-30m2 (2280) P, 480 GB, 3D TLC Flash, -40°C to +85°C SFPC480GM1AR2MT-I-7C-62O-STD

Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-30m2 series is an industrial-grade M.2 PCIe SSD designed for embedded applications, supporting PCIe 3.1 with NVMe 1.4 and a Gen3 x4 interface. It is available in 2242 and 2280 form factors, measuring 42/80 mm x 22 mm x 3.8 mm, and uses 3D TLC NAND flash with a DDR4 DRAM controller. The drive operates across an industrial temperature range of -40 °C to 85 °C, with sequential read performance up to 3,510 MBytes/s and sequential write up to 3,110 MBytes/s. It includes end-to-end data protection, AES256 encryption, on-board power fail protection, TRIM support, and S.M.A.R.T. telemetry. Data retention is 10 years at life begin and 1 year at life end at 40 °C. The product meets RoHS and REACH compliance, features a gold-plated connector compliant with IPC-6012C Class 2, and supports in-field firmware updates.

Datasheet Summary
Powered by GS/AI

The N-30m2 series is an industrial-grade M.2 PCIe SSD designed for embedded applications, supporting PCIe 3.1 with NVMe 1.4 and a Gen3 x4 interface. It is available in 2242 and 2280 form factors, measuring 42/80 mm x 22 mm x 3.8 mm, and uses 3D TLC NAND flash with a DDR4 DRAM controller. The drive operates across an industrial temperature range of -40 °C to 85 °C, with sequential read performance up to 3,510 MBytes/s and sequential write up to 3,110 MBytes/s. It includes end-to-end data protection, AES256 encryption, on-board power fail protection, TRIM support, and S.M.A.R.T. telemetry. Data retention is 10 years at life begin and 1 year at life end at 40 °C. The product meets RoHS and REACH compliance, features a gold-plated connector compliant with IPC-6012C Class 2, and supports in-field firmware updates.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-30m2 (2280) P, 480 GB, 3D TLC Flash, -40°C to +85°C - SFPC480GM1AR2MT-I-7C-62O-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-30m2 (2280) P, 480 GB, 3D TLC Flash, -40°C to +85°C
SFPC480GM1AR2MT-I-7C-62O-STD
Industrial M.2 PCIe SSD, N-30m2 (2280) P, 480 GB, 3D TLC Flash, -40°C to +85°C SFPC480GM1AR2MT-I-7C-62O-STD
M.2 form factor 2280 to 2242 Powersafe optional PCIe Gen3 / NVMe 1.4 / four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C High Performance AES256 Encryption / TCG Opal 2.0 In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2242
  • Powersafe optional
  • PCIe Gen3 / NVMe 1.4 / four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • High Performance
  • AES256 Encryption / TCG Opal 2.0
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC480GM1AR2MT-I-7C-62O-STD
Product Name Industrial M.2 PCIe SSD, N-30m2 (2280) P, 480 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products