Swissbit AG Industrial M.2 PCIe SSD, N-20m2 (2230), 240 GB, 3D TLC Flash, 0°C to +70°C SFPC240GM1EC4TO-C-6F-A26-STD

Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-20m2 Series is an industrial M.2 PCIe SSD designed for embedded and industrial applications, offering capacities up to 480 GB with 3D TLC NAND flash and NVMe 1.3 interface. This part supports the 2230 form factor (30 mm x 22 mm x 2.63 mm), PCIe Gen3 x4 interface, and operates at 3.3 V. It features Host Memory Buffer (HMB) for enhanced random performance, endurance of ≥190 TBW at 240 GB capacity, and operates within a commercial temperature range of 0 °C to 70 °C. The drive includes end-to-end data protection, power fail protection, TRIM support, AES256 encryption (on request), and S.M.A.R.T. monitoring. Shock and vibration tolerance is rated at 1,500 g and 50 g, respectively. MTBF exceeds 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The N-20m2 Series is an industrial M.2 PCIe SSD designed for embedded and industrial applications, offering capacities up to 480 GB with 3D TLC NAND flash and NVMe 1.3 interface. This part supports the 2230 form factor (30 mm x 22 mm x 2.63 mm), PCIe Gen3 x4 interface, and operates at 3.3 V. It features Host Memory Buffer (HMB) for enhanced random performance, endurance of ≥190 TBW at 240 GB capacity, and operates within a commercial temperature range of 0 °C to 70 °C. The drive includes end-to-end data protection, power fail protection, TRIM support, AES256 encryption (on request), and S.M.A.R.T. monitoring. Shock and vibration tolerance is rated at 1,500 g and 50 g, respectively. MTBF exceeds 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-20m2 (2230), 240 GB, 3D TLC Flash, 0°C to +70°C - SFPC240GM1EC4TO-C-6F-A26-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-20m2 (2230), 240 GB, 3D TLC Flash, 0°C to +70°C
SFPC240GM1EC4TO-C-6F-A26-STD
Industrial M.2 PCIe SSD, N-20m2 (2230), 240 GB, 3D TLC Flash, 0°C to +70°C SFPC240GM1EC4TO-C-6F-A26-STD
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2230
  • PCIe Gen3.1 / NVMe 1.3 four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • DRAM-less / HMB (Host Memory Buffer)
  • AES256 Encryption / TCG Opal
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC240GM1EC4TO-C-6F-A26-STD
Product Name Industrial M.2 PCIe SSD, N-20m2 (2230), 240 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products