Swissbit AG Industrial M.2 PCIe SSD, N-20m2 (2280), 60 GB, 3D TLC Flash, -40°C to +85°C SFPC060GM1EC2TO-I-5E-526-STD

Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-20m2 Series is an industrial M.2 PCIe SSD for embedded systems requiring wide temperature operation and high reliability. Available in 2230, 2242, and 2280 form factors (30/42/80 mm x 22 mm x 2.63 mm), it supports PCIe Gen3 x4 with NVMe 1.3. The 60 GB variant operates from -40 °C to 85 °C using 3D TLC NAND flash with LDPC ECC. It includes Host Memory Buffer (HMB) support, end-to-end data protection, power fail protection, and TRIM command support. Data retention is 10 years at life begin and 1 year at life end at 40 °C. MTBF exceeds 2,000,000 hours. PCIe 3.1 and IPC-6012B Class 2 compliance apply to the interface. AES256 encryption and TCG Opal are available on request for the 480 GB model only.

Datasheet Summary
Powered by GS/AI

The N-20m2 Series is an industrial M.2 PCIe SSD for embedded systems requiring wide temperature operation and high reliability. Available in 2230, 2242, and 2280 form factors (30/42/80 mm x 22 mm x 2.63 mm), it supports PCIe Gen3 x4 with NVMe 1.3. The 60 GB variant operates from -40 °C to 85 °C using 3D TLC NAND flash with LDPC ECC. It includes Host Memory Buffer (HMB) support, end-to-end data protection, power fail protection, and TRIM command support. Data retention is 10 years at life begin and 1 year at life end at 40 °C. MTBF exceeds 2,000,000 hours. PCIe 3.1 and IPC-6012B Class 2 compliance apply to the interface. AES256 encryption and TCG Opal are available on request for the 480 GB model only.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-20m2 (2280), 60 GB, 3D TLC Flash, -40°C to +85°C - SFPC060GM1EC2TO-I-5E-526-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-20m2 (2280), 60 GB, 3D TLC Flash, -40°C to +85°C
SFPC060GM1EC2TO-I-5E-526-STD
Industrial M.2 PCIe SSD, N-20m2 (2280), 60 GB, 3D TLC Flash, -40°C to +85°C SFPC060GM1EC2TO-I-5E-526-STD
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2230
  • PCIe Gen3.1 / NVMe 1.3 four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • DRAM-less / HMB (Host Memory Buffer)
  • AES256 Encryption / TCG Opal
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC060GM1EC2TO-I-5E-526-STD
Product Name Industrial M.2 PCIe SSD, N-20m2 (2280), 60 GB, 3D TLC Flash, -40°C to +85°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Compact Flash Card, C-500, 256 MB, SLC Flash, 0°C to +70°C - SFCF0256H1AF1TO-C-MS-527-STD - Swissbit AG
Specs
Memory Type CompactFlash®; SLC
Transfer Speed 32 MB/sec
Options Embedded; Ruggedized
View Details
2 suppliers
Memory Cards - SFCF0512H1BK1TO-C-MS-553-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.5120 GB
View Details
2 suppliers