Swissbit AG Memory Card, Cfast, Mlc, 64Gb; Blank Media Flash Memory Type Swissbit SFCA064GH1AD4TOIGS216STD

Description
MEMORY CARD, CFAST, MLC, 64GB; Blank Media Flash Memory Type:CFast Card; Memory Capacity:64GB; Product Range:F-50 Series RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD, CFAST, MLC, 64GB; Blank Media Flash Memory Type:CFast Card; Memory Capacity:64GB; Product Range:F-50 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card, Cfast, Mlc, 64Gb; Blank Media Flash Memory Type Swissbit - 25AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card, Cfast, Mlc, 64Gb; Blank Media Flash Memory Type Swissbit
25AC2752
Memory Card, Cfast, Mlc, 64Gb; Blank Media Flash Memory Type Swissbit 25AC2752
MEMORY CARD, CFAST, MLC, 64GB; Blank Media Flash Memory Type:CFast Card; Memory Capacity:64GB; Product Range:F-50 Series RoHS Compliant: Yes

MEMORY CARD, CFAST, MLC, 64GB; Blank Media Flash Memory Type:CFast Card; Memory Capacity:64GB; Product Range:F-50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AC2752
Product Name Memory Card, Cfast, Mlc, 64Gb; Blank Media Flash Memory Type Swissbit
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL01GS-11DHB01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA
View Details
3 suppliers