Swiss Jewel Company Square Sapphire Windows

Description
From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High Intensity Lamps, Bar Code Reader, Photodiodes, View Ports.
Description
From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High Intensity Lamps, Bar Code Reader, Photodiodes, View Ports.

Suppliers

Company
Product
Description
Supplier Links
Square Sapphire Windows -  - Swiss Jewel Company
Philadelphia, PA, USA
Square Sapphire Windows
Square Sapphire Windows
From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High Intensity Lamps, Bar Code Reader, Photodiodes, View Ports.

From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project’s specs and tolerances.

Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, High Intensity Lamps, Bar Code Reader, Photodiodes, View Ports.

Supplier's Site

Technical Specifications

  Swiss Jewel Company
Product Category Optical Windows
Product Name Square Sapphire Windows
Window Type Plane
Window Material Sapphire
Windows Features No Coating
Window Shape Square
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-127-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Square
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 532 nm - 20QW20-2 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
View Details