Swanstrom Tools USA Pliers S321E

Description
"Electronics Pliers Long Nose Serrated 6.86"" (174.2mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Long Nose Serrated 6.86"" (174.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 232-1250-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Long Nose Serrated 6.86"" (174.2mm)"

"Electronics Pliers Long Nose Serrated 6.86"" (174.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 232-1250-ND
Product Name Pliers
Type Specialty / Other; Long Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1325256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.1 inch (155 mm)
Jaw Length 1.57 inch (40 mm)
View Details
Plier - D213-9NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
View Details
2 suppliers
8” Angled Diagonal Pliers - DWHT70794 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details